Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | Plastic |
Knob / Dial Style | Finger Grip with Indicator Arrow |
Knob Diameter | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 35.5mm |
Knob / Dial - Diameter Metric | 58mm |
Knob / Dial Height - Metric | 35.5mm |
Material | Plastic |
Axle mount: 8 mm | Conrad |
Knob, High-Torque | Newark Electronics |
KNOB, HIGH-TORQUE | element14 |
Where can I find additional details, specifications and documents for a 474.81?
Additional datasheets, footprints and schematics for 474.81 are listed on our Part Details page. You can also find images and similar parts to 474.81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 474.81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 474.81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 474.81 fall under?
The 474.81 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 474.81 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 474.81 you can contact the distributor directly for product support, shipping queries etc.
Is the 474.81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 474.81 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 474.81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 474.81 often in real-time on the comparison pages.
What if I can't find stock of 474.81?
You can fill out our help required form which you can use to request a quote for 474.81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.