Status: | Unknown |
---|---|
Series: | PPA Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | PPA Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film 0.047Uf, 2Kv, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a 473PPA202K?
Additional datasheets, footprints and schematics for 473PPA202K are listed on our Part Details page. You can also find images and similar parts to 473PPA202K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 473PPA202K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 473PPA202K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 473PPA202K fall under?
The 473PPA202K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 473PPA202K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 473PPA202K you can contact the distributor directly for product support, shipping queries etc.
Is the 473PPA202K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 473PPA202K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 473PPA202K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 473PPA202K often in real-time on the comparison pages.
What if I can't find stock of 473PPA202K?
You can fill out our help required form which you can use to request a quote for 473PPA202K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.