Status: | Unknown |
---|---|
Series: | MKP Series |
RoHS: | Compliant |
Capacitance | 47000pF |
---|---|
Suppression Class | X2 |
Product Range | MKP Series |
Voltage Rating X | 275V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
RoHS Compliant | Yes |
Cap, 0.047Uf, 275V, Metallized Pp, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a 473MKP275KD?
Additional datasheets, footprints and schematics for 473MKP275KD are listed on our Part Details page. You can also find images and similar parts to 473MKP275KD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 473MKP275KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 473MKP275KD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 473MKP275KD fall under?
The 473MKP275KD is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 473MKP275KD when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 473MKP275KD you can contact the distributor directly for product support, shipping queries etc.
Is the 473MKP275KD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 473MKP275KD have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 473MKP275KD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 473MKP275KD often in real-time on the comparison pages.
What if I can't find stock of 473MKP275KD?
You can fill out our help required form which you can use to request a quote for 473MKP275KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.