Status: | Unknown |
---|---|
Series: | 47388 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
1,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
53,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
2,000
in stock
|
Buy Now | |
element14
from US$1.67
|
1,630
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,341
in stock
|
Buy Now | |
TTI Europe
from US$1.40
|
800
in stock
|
Buy Now | |
Distrelec
from US$3.31
|
671
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now |
Product Range | 47388 Series |
---|---|
Connector Type | Mini SIM |
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 3.24mm |
Row Pitch | 16.8mm |
CONN, MINI SIM, 6POS, HINGED | Farnell |
ASSY 1.90 SIM CARD READER CON . | Heilind Electronics |
CONNECTOR, MINI SIM, 6POS | element14 |
Connector, Mini Sim, 6Pos | Newark Electronics |
2.54MM SIM CARD CONNECTOR 6CIR | TTI Europe |
Molex Memory Card Connector, Hinge, SIM, Poles - 6 | Distrelec |
Conn SIM M 6 POS 2.54mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Horizontal Surface Mount SIM Card Connector, with Push In Termination | Molex Incorporated 47388-2001 | RS Americas |
Where can I find additional details, specifications and documents for a 47388-2001?
Additional datasheets, footprints and schematics for 47388-2001 are listed on our Part Details page. You can also find images and similar parts to 47388-2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47388-2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47388-2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47388-2001 fall under?
The 47388-2001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47388-2001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47388-2001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47388-2001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47388-2001 have stock available?
Authorised distributors including Chip One Stop, Farnell, Heilind Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 47388-2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47388-2001 often in real-time on the comparison pages.
What if I can't find stock of 47388-2001?
You can fill out our help required form which you can use to request a quote for 47388-2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.