Status: | Unknown |
---|---|
Series: | 47352 Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
937
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
11,400
in stock
|
Buy Now | |
Rutronik
from US$1.62
|
6,400
in stock
|
Buy Now | |
Farnell
from US$2.97
|
4,228
in stock
|
Buy Now | |
element14
from US$2.83
|
3,853
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.36
|
2,660
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
130
in stock
|
Buy Now | |
Distrelec
from US$2.44
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,800
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | 47352 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
MICROSD CARD CONN,PUSH-PUSH TY W/ VSS, DETECT SWITCH | Heilind Electronics |
08P micro SD Card Connector | Rutronik |
CONNECTOR, MICRO SD, 8POS | Farnell |
Micro SD Card Connector,push- push | RS |
Connector, Micro Sd, 8Pos | Newark Electronics |
Molex Memory Card Connector, Push / Push, MicroSD, Poles - 8 | Distrelec |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Right Angle Surface Mount Micro SD Card Connector, with Solder Termination | Molex Incorporated 47352-1001 | RS Americas |
1.1MM MICRO SD SOCKET | TTI Europe |
1.10mm Pitch microSD* Card Connector, Push-Push Type, with VSS (Supply Voltage Ground) Detect Switch, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 47352-1001?
Additional datasheets, footprints and schematics for 47352-1001 are listed on our Part Details page. You can also find images and similar parts to 47352-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47352-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47352-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47352-1001 fall under?
The 47352-1001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47352-1001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47352-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47352-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47352-1001 have stock available?
Authorised distributors including Heilind Electronics, Rutronik, Farnell, element14 and Heilind Electronics Asia have stock available or on a lead time for 47352-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47352-1001 often in real-time on the comparison pages.
What if I can't find stock of 47352-1001?
You can fill out our help required form which you can use to request a quote for 47352-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.