Status: | Unknown |
---|---|
Series: | 47334 Series |
RoHS: | Unknown |
Product Range | 47334 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Micro SD Card Connector,push- push | RS |
CONNECTOR, MICRO SD, 8POS | Farnell |
Connector, Micro Sd, 8Pos | Newark Electronics |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 47334-0001?
Additional datasheets, footprints and schematics for 47334-0001 are listed on our Part Details page. You can also find images and similar parts to 47334-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47334-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47334-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47334-0001 fall under?
The 47334-0001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47334-0001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47334-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47334-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47334-0001 have stock available?
Authorised distributors including element14, RS, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 47334-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47334-0001 often in real-time on the comparison pages.
What if I can't find stock of 47334-0001?
You can fill out our help required form which you can use to request a quote for 47334-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.