Status: | Unknown |
---|---|
Series: | 47309 Series |
RoHS: | Unknown |
Product Range | 47309 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 25mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Insulation Resistance | 100Mohm |
Lead Spacing | 1.1mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 1.1mm |
Withstand Voltage | 500V |
CONNECTOR, MICRO SD, 8POS | Farnell |
Fy07 T Flash Adr For Moto |Molex 47309-3751 | Newark Electronics |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet America |
1.10mm Pitch microSD* Card Header, with Detect Switch, Height 3.75mm, Lead-Free, Gold (Au) Plated 0.762µm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 47309-3751?
Additional datasheets, footprints and schematics for 47309-3751 are listed on our Part Details page. You can also find images and similar parts to 47309-3751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47309-3751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47309-3751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47309-3751 fall under?
The 47309-3751 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47309-3751 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47309-3751 you can contact the distributor directly for product support, shipping queries etc.
Is the 47309-3751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47309-3751 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 47309-3751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47309-3751 often in real-time on the comparison pages.
What if I can't find stock of 47309-3751?
You can fill out our help required form which you can use to request a quote for 47309-3751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.