Status: | Unknown |
---|---|
Series: | 47309 Series |
RoHS: | Compliant |
Memory / Card Type | MicroSD |
---|---|
Insert & Eject Mechanism | Push-Pull |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 47309 Series |
RoHS Compliant | Yes |
CONNECTOR, MICRO SD, 8POS | element14 |
Connector, Micro Sd, Push-Pull, 8Pos | Newark Electronics |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 47309-3351?
Additional datasheets, footprints and schematics for 47309-3351 are listed on our Part Details page. You can also find images and similar parts to 47309-3351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47309-3351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47309-3351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47309-3351 fall under?
The 47309-3351 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47309-3351 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47309-3351 you can contact the distributor directly for product support, shipping queries etc.
Is the 47309-3351 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 47309-3351 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 47309-3351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47309-3351 often in real-time on the comparison pages.
What if I can't find stock of 47309-3351?
You can fill out our help required form which you can use to request a quote for 47309-3351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.