Status: | Unknown |
---|---|
Series: | 47309 Series |
RoHS: | Unknown |
Product Range | 47309 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Fy07 T Flash Hdr For Moto |Molex/woodhead 47309-2651-TR375 | Newark Electronics |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 47309-2651-TR375?
Additional datasheets, footprints and schematics for 47309-2651-TR375 are listed on our Part Details page. You can also find images and similar parts to 47309-2651-TR375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47309-2651-TR375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47309-2651-TR375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47309-2651-TR375 fall under?
The 47309-2651-TR375 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 47309-2651-TR375 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47309-2651-TR375 you can contact the distributor directly for product support, shipping queries etc.
Is the 47309-2651-TR375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47309-2651-TR375 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 47309-2651-TR375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47309-2651-TR375 often in real-time on the comparison pages.
What if I can't find stock of 47309-2651-TR375?
You can fill out our help required form which you can use to request a quote for 47309-2651-TR375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.