Status: | Unknown |
---|---|
Series: | 47309 Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
2,747
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
15,000
in stock
|
Buy Now | |
element14
from US$1.37
|
8,336
in stock
|
Buy Now | |
Farnell
from US$1.32
|
8,336
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
8,328
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
618
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now |
Product Range | 47309 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 25mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Insulation Resistance | 100Mohm |
Lead Spacing | 1.1mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 1.1mm |
Withstand Voltage | 500V |
1.10MM PITCH MICROSD CARD | TTI Europe |
CONNECTOR, MICRO SD, 8POS | element14 |
Connector, Micro Sd, 8Pos | Newark Electronics |
08P micro SD Card Connector | Rutronik |
Micro SD Detect switch 2.65mm height | RS |
Molex Memory Card Connector, Push / Pull, MicroSD, Poles - 8 | Distrelec |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Right Angle Surface Mount Micro SD Card Connector, with Solder Termination | Molex Incorporated 47309-2651 | RS Americas |
Where can I find additional details, specifications and documents for a 47309-2651?
Additional datasheets, footprints and schematics for 47309-2651 are listed on our Part Details page. You can also find images and similar parts to 47309-2651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47309-2651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47309-2651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47309-2651 fall under?
The 47309-2651 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47309-2651 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47309-2651 you can contact the distributor directly for product support, shipping queries etc.
Is the 47309-2651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47309-2651 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for 47309-2651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47309-2651 often in real-time on the comparison pages.
What if I can't find stock of 47309-2651?
You can fill out our help required form which you can use to request a quote for 47309-2651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.