Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 10mm |
Knob Material | Plastic |
Knob / Dial Style | Finger Grip with Indicator Arrow |
Knob Diameter | 76mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 40mm |
Height | 40mm |
Knob / Dial - Diameter Metric | 90mm |
Knob / Dial Height - Metric | 40mm |
Material | Plastic |
Knob, High-Torque | Newark Electronics |
KNOB, HIGH-TORQUE | element14 |
Where can I find additional details, specifications and documents for a 473.91?
Additional datasheets, footprints and schematics for 473.91 are listed on our Part Details page. You can also find images and similar parts to 473.91 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 473.91 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 473.91 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 473.91 fall under?
The 473.91 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 473.91 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 473.91 you can contact the distributor directly for product support, shipping queries etc.
Is the 473.91 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 473.91 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 473.91.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 473.91 often in real-time on the comparison pages.
What if I can't find stock of 473.91?
You can fill out our help required form which you can use to request a quote for 473.91 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.