Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.01
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$3.69
|
1,116
in stock
|
Buy Now | |
SOS electronic
from US$4.01
|
131
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.87
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$12.48
|
25
in stock
|
Buy Now | |
element14
from US$16.76
|
25
in stock
|
Buy Now | |
Farnell
from US$9.23
|
25
in stock
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 18V |
Output Current - Output 1 | 150mA |
Output Voltage - Output 2 | 8V |
Output Current - Output 2 | 150mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Myrra SMPS Modul 18/8V 150/150mA | Schukat Electronic |
AC/DC Power Supply for PCB 5W 18V/0,15A 8V/0,15A Regulated | SOS electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 18V, 150Ma, 8V, 150Ma Rohs Compliant: Yes |Myrra 47258 | Newark Electronics |
POWER SUPPLY, SWITCH MODE, 18V/8V | element14 |
Electronic Transformer 18Vdc+8Vdc | RS |
Where can I find additional details, specifications and documents for a 47258?
Additional datasheets, footprints and schematics for 47258 are listed on our Part Details page. You can also find images and similar parts to 47258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47258 fall under?
The 47258 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47258 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47258 you can contact the distributor directly for product support, shipping queries etc.
Is the 47258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47258 have stock available?
Authorised distributors including Schukat Electronic, SOS electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 47258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47258 often in real-time on the comparison pages.
What if I can't find stock of 47258?
You can fill out our help required form which you can use to request a quote for 47258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.