Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.27
|
No stock
|
Buy Now | |
SOS electronic
from US$3.60
|
826
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.89
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
25
in stock
|
Buy Now | |
element14
from US$16.30
|
25
in stock
|
Buy Now | |
Farnell
from US$10.72
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$3.98
|
22
in stock
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 168mA |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 168mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
AC/DC Power Supply for PCB 5W 12V/0,165A 12V/0,165A Regulated | SOS electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 12V, 168Ma, 12V, 168Ma Rohs Compliant: Yes |Myrra 47254 | Newark Electronics |
POWER SUPPLY, 4W 12VDC 12VDC REG | element14 |
Myrra SMPS Modul 12/12V 165/165mA | Schukat Electronic |
Electronic Transformer 12Vdc+12Vdc | RS |
Status: | Unknown |
---|---|
Series: | BIG-VUE Series |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 300V |
Product Range | BIG-VUE Series |
Where can I find additional details, specifications and documents for a 47254?
Additional datasheets, footprints and schematics for 47254 are listed on our Part Details page. You can also find images and similar parts to 47254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47254 fall under?
The 47254 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47254 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47254 you can contact the distributor directly for product support, shipping queries etc.
Is the 47254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47254 have stock available?
Authorised distributors including SOS electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 47254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47254 often in real-time on the comparison pages.
What if I can't find stock of 47254?
You can fill out our help required form which you can use to request a quote for 47254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.