Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
64
units
|
Buy Now |
![]() |
RS Americas |
182
units
|
Buy Now |
![]() |
Newark Electronics |
64
units
|
Buy Now |
![]() |
element14 |
64
units
|
Buy Now |
![]() |
Electro Enterprises |
7
units
|
Buy Now |
![]() |
Onlinecomponents.com |
4
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Carlton-Bates |
-
|
Buy Now |
Fixing Type | - |
---|---|
For Use With | TO-3 Packages |
External Length | - |
External Width | - |
Product Range | - |
Transitor Mounting Kit, 12 pc Kit, For TO-3 Cases | RS Americas |
Connector | Newark Electronics |
Mounting Hardware TO-3 INSLTR MTG KIT | Sager |
TO-3 INSLTR MTG KIT | Mouser Electronics |
Customer Item | Carlton-Bates |
Connector Type A | Triaxial BNC Straight Plug |
---|---|
Connector Type B | Alligator Clips (3) |
Coaxial Cable Type | Belden 9222 |
Impedance | 50ohm |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
RoHS Compliant | Yes |
Cable Assembly Triaxial 1.099m 20AWG BNC to 3(Alligator) M-F | Onlinecomponents.com |
Triaxial Cable, 36In, 20Awg, Yellow | Newark Electronics |
TRIAX, 2-LUG/ALLIG C L | Mouser Electronics |
Cable Assembly, BNC Male, Alligator, 36", 20 AWG, TC, 41x36 Str, Yellow, PE Ins | RS Americas |
Where can I find additional details, specifications and documents for a 4725?
Additional datasheets, footprints and schematics for 4725 are listed on our Part Details page. You can also find images and similar parts to 4725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4725 fall under?
The 4725 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4725 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4725 you can contact the distributor directly for product support, shipping queries etc.
Is the 4725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4725 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, element14 and Electro Enterprises have stock available or on a lead time for 4725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4725 often in real-time on the comparison pages.
What if I can't find stock of 4725?
You can fill out our help required form which you can use to request a quote for 4725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.