Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 7.5W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 2.27A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 41mm |
Height | 24.5mm |
Depth | 35mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 2.27A |
3.3Vdc 7.5W Regulated Transformer | RS |
Ac/Dc Pcb Mount Power Supply, Fixed, 85 Vac, 265 Vac, 7.5 W, 3.3 V, 2.27 A Rohs Compliant: Yes |Myrra 47206 | Newark Electronics |
POWER SUPPLY, AC-DC, 3.3V, 2.27A | element14 |
Myrra SMPS Modul 3,3V 2270mA | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | BIG-VUE Series |
RoHS: | Unknown |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 100A |
Product Range | BIG-VUE Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Box Type | General Purpose Storage |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | Black |
External Height - Imperial | 13.3" |
External Height - Metric | 338.3mm |
External Width - Imperial | 13.3" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 47206?
Additional datasheets, footprints and schematics for 47206 are listed on our Part Details page. You can also find images and similar parts to 47206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47206 fall under?
The 47206 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47206 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47206 you can contact the distributor directly for product support, shipping queries etc.
Is the 47206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47206 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for 47206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47206 often in real-time on the comparison pages.
What if I can't find stock of 47206?
You can fill out our help required form which you can use to request a quote for 47206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.