Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 7.5W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 310mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 41mm |
Height | 24.5mm |
Depth | 35mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 310mA |
Myrra SMPS Modul 24V 313mA | Schukat Electronic |
24Vdc 7.5W Regulated Transformer | RS |
Ac/Dc Pcb Mount Power Supply, Fixed, 85 Vac, 265 Vac, 7.5 W, 24 V, 310 Ma Rohs Compliant: Yes |Myrra 47205 | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 0.31A | element14 |
Status: | Unknown |
---|---|
Series: | BIG-VUE Series |
RoHS: | Unknown |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 75A |
Product Range | BIG-VUE Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Box Type | General Purpose Storage |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | Black |
External Height - Imperial | 7.3" |
External Height - Metric | 185.9mm |
External Width - Imperial | 7.3" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 47205?
Additional datasheets, footprints and schematics for 47205 are listed on our Part Details page. You can also find images and similar parts to 47205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47205 fall under?
The 47205 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47205 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47205 you can contact the distributor directly for product support, shipping queries etc.
Is the 47205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47205 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 47205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47205 often in real-time on the comparison pages.
What if I can't find stock of 47205?
You can fill out our help required form which you can use to request a quote for 47205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.