Prices starting from US$8.83
Wrist Band Type | Adjustable |
---|---|
Circumference Max | - |
Lead Length | - |
Wristband Colour | Blue |
Ground Terminals | - |
Product Range | - |
Body Material | Thermoplastic |
Colour | Blue |
DUAL CONDUCTOR WRIST BAND, ADJUSTABLE, THERMOPLASTIC, BLUE | element14 |
Dual Conductor Wrist Band, Adjustable, Thermoplastic, Blue | Newark Electronics |
Wrist Band,Blue,Dual,Thermoplastic | RS |
Dual conductor wrist band | Future Electronics |
Status: | Unknown |
---|---|
Series: | Safeway 130144 Series |
RoHS: | Unknown |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | - |
Voltage Rating VAC | 125V |
Product Range | Safeway 130144 Series |
L5-15 PLUG HI-IMPACT | Avnet America |
Locking Plug, 15A, 125V, 2P 3W Nylon Black/White | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4720.?
Additional datasheets, footprints and schematics for 4720. are listed on our Part Details page. You can also find images and similar parts to 4720. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4720. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4720. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4720. fall under?
The 4720. is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 4720. when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4720. you can contact the distributor directly for product support, shipping queries etc.
Is the 4720. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4720. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 4720..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4720. often in real-time on the comparison pages.
What if I can't find stock of 4720.?
You can fill out our help required form which you can use to request a quote for 4720. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.