Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
471872-000,
5-1198725-2 |
Label Color | Black |
---|---|
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 10 |
Packaging Method | Poly Bag |
実装方法 | Poly Bag |
Label Style | Die-Cut |
Number of Labels Across | 1 |
Label Height | .63in, 16mm |
Labels per Sheet | 10 |
Label Type | Labels |
Electrical Symbol Type | AC Current Phase 3 |
Operating Temperature Range | -30 – 120°C, -22 – 280°F |
Labels and Industrial Warning Signs LKZ16L3 | Rapid Electronics |
TE Connectivity LKZ16L3 Labels and Industrial Warning Si | Distrelec |
Cable Accessories Label Vinyl Black Individual | Avnet America |
Where can I find additional details, specifications and documents for a 471872-000?
Additional datasheets, footprints and schematics for 471872-000 are listed on our Part Details page. You can also find images and similar parts to 471872-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 471872-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 471872-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 471872-000 fall under?
The 471872-000 is listed under Identification & Labeling > Labels > Safety Symbols & Electrical Signs.
Can I view similar or alternative parts?
You can view similar parts to 471872-000 when available in the Safety Symbols & Electrical Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 471872-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 471872-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 471872-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Boersig and Sager have stock available or on a lead time for 471872-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 471872-000 often in real-time on the comparison pages.
What if I can't find stock of 471872-000?
You can fill out our help required form which you can use to request a quote for 471872-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.