Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.63 |
16
|
Buy Now | |
Transfer Multisort Elektronik | US$4.49 |
242
|
Buy Now | |
SOS electronic | US$3.59 |
130
|
Buy Now | |
Schukat Electronic | US$3.45 |
90
|
Buy Now | |
Newark Electronics | US$11.64 |
3
|
Buy Now | |
element14 | US$14.18 |
3
|
Buy Now | |
Farnell | US$7.84 |
3
|
Buy Now | |
RS Americas | US$272.00 |
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 210mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 210mA |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC Power Supply for PCB 5W 24V/0,21A Non Regulated | SOS electronic |
Myrra SMPS Modul 24V 210mA | Schukat Electronic |
Electronic Transformer 5W 24Vdc | RS |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 265 V, 5 W, 24 V, 210 Ma Rohs Compliant: Yes |Myrra 47166 | Newark Electronics |
POWER SUPPLY, AC/DC, 24V, 5W | element14 |
Where can I find additional details, specifications and documents for a 47166?
Additional datasheets, footprints and schematics for 47166 are listed on our Part Details page. You can also find images and similar parts to 47166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47166 fall under?
The 47166 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47166 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47166 you can contact the distributor directly for product support, shipping queries etc.
Is the 47166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47166 have stock available?
Authorised distributors including Transfer Multisort Elektronik, SOS electronic, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for 47166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47166 often in real-time on the comparison pages.
What if I can't find stock of 47166?
You can fill out our help required form which you can use to request a quote for 47166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.