Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.96
|
178
in stock
|
Buy Now | |
SOS electronic
from US$3.36
|
2,855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.57
|
290
in stock
|
Buy Now | |
Schukat Electronic
from US$3.76
|
236
in stock
|
Buy Now | |
Newark Electronics
from US$13.11
|
231
in stock
|
Buy Now | |
Farnell
from US$11.64
|
231
in stock
|
Buy Now | |
element14
from US$12.21
|
228
in stock
|
Buy Now | |
RS Americas
from US$467.00
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 220mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 220mA |
AC/DC Power Supply for PCB 5W 24V/0,22A Regulated | SOS electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
Myrra SMPS Modul 24V 220mA | Schukat Electronic |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 265 V, 5 W, 24 V, 220 Ma Rohs Compliant: Yes |Myrra 47156 | Newark Electronics |
POWER SUPPLY, 5W 24VDC REG | Farnell |
Electronic Transformer 24Vdc regulated | RS |
Where can I find additional details, specifications and documents for a 47156?
Additional datasheets, footprints and schematics for 47156 are listed on our Part Details page. You can also find images and similar parts to 47156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47156 fall under?
The 47156 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47156 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47156 you can contact the distributor directly for product support, shipping queries etc.
Is the 47156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47156 have stock available?
Authorised distributors including SOS electronic, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for 47156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47156 often in real-time on the comparison pages.
What if I can't find stock of 47156?
You can fill out our help required form which you can use to request a quote for 47156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.