Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$11.24 |
1
|
Buy Now | |
SOS electronic | US$3.40 |
1,285
|
Buy Now | |
Schukat Electronic | US$3.89 |
206
|
Buy Now | |
Farnell | US$9.73 |
77
|
Buy Now | |
Transfer Multisort Elektronik | US$4.63 |
53
|
Buy Now | |
Newark Electronics | US$13.22 |
25
|
Buy Now | |
element14 | US$10.38 |
25
|
Buy Now | |
Conrad | US$22.64 |
3
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 550mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 550mA |
AC/DC Power Supply for PCB 5W 9V/0,55A Regulated | SOS electronic |
Myrra SMPS Modul 9V 550mA | Schukat Electronic |
POWER SUPPLY, 5W 9VDC REG | Farnell |
Converter: AC/DC | Transfer Multisort Elektronik |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 265 V, 5 W, 9 V, 550 Ma Rohs Compliant: Yes |Myrra 47153 | Newark Electronics |
Electronic Transformer 9Vdc regulated | RS |
Where can I find additional details, specifications and documents for a 47153?
Additional datasheets, footprints and schematics for 47153 are listed on our Part Details page. You can also find images and similar parts to 47153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47153 fall under?
The 47153 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47153 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47153 you can contact the distributor directly for product support, shipping queries etc.
Is the 47153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47153 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 47153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47153 often in real-time on the comparison pages.
What if I can't find stock of 47153?
You can fill out our help required form which you can use to request a quote for 47153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.