Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.01
|
12
in stock
|
Buy Now | |
SOS electronic
from US$3.84
|
396
in stock
|
Buy Now | |
Schukat Electronic
from US$3.76
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$13.11
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.56
|
27
in stock
|
Buy Now | |
element14
from US$22.93
|
27
in stock
|
Buy Now | |
Farnell
from US$10.00
|
27
in stock
|
Buy Now | |
Conrad
from US$14.88
|
14
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 4.2W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 1.35A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 1.35A |
AC/DC Power Supply for PCB 4,2W 3,3V/1,35A Regulated | SOS electronic |
Myrra SMPS Modul 3,3V 1350mA | Schukat Electronic |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 265 V, 4.2 W, 3.3 V, 1.35 A Rohs Compliant: Yes |Myrra 47151 | Newark Electronics |
Converter: AC/DC | Transfer Multisort Elektronik |
POWER SUPPLY, 4.2W 3.3VDC REG | element14 |
Electronic Transformer 3.3Vdc regulated | RS |
Where can I find additional details, specifications and documents for a 47151?
Additional datasheets, footprints and schematics for 47151 are listed on our Part Details page. You can also find images and similar parts to 47151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47151 fall under?
The 47151 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47151 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47151 you can contact the distributor directly for product support, shipping queries etc.
Is the 47151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47151 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 47151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47151 often in real-time on the comparison pages.
What if I can't find stock of 47151?
You can fill out our help required form which you can use to request a quote for 47151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.