Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Stud Size - Imperial | 1/4" |
---|---|
Stud Size - Metric | M6 |
Terminal Material | Copper |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Terminal/Bulk |Keystone 4712 | Newark Electronics |
IC & Component Sockets SOLDER TERMINAL | Future Electronics |
Lug | Carlton-Bates |
Terminals SOLDER TERMINAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LC709203F LiPoly/LiIon Fuel Gauge and Battery Monitor-STEMMA JST PH & QT-Qwiic | Adafruit Industries 4712 | RS Americas |
Where can I find additional details, specifications and documents for a 4712?
Additional datasheets, footprints and schematics for 4712 are listed on our Part Details page. You can also find images and similar parts to 4712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4712 fall under?
The 4712 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 4712 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4712 you can contact the distributor directly for product support, shipping queries etc.
Is the 4712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4712 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 4712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4712 often in real-time on the comparison pages.
What if I can't find stock of 4712?
You can fill out our help required form which you can use to request a quote for 4712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.