Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Zynq-7000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | XC7Z020-1CLG400C |
RoHS Compliant | Yes |
Dev Board, 32Bit Arm Cortex-A9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 471-021?
Additional datasheets, footprints and schematics for 471-021 are listed on our Part Details page. You can also find images and similar parts to 471-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 471-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 471-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 471-021 fall under?
The 471-021 is listed under Embedded Computers, Education & Maker Boards > FPGA / CPLD > Embedded Development Kits - FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 471-021 when available in the Embedded Development Kits - FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 471-021 you can contact the distributor directly for product support, shipping queries etc.
Is the 471-021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 471-021 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Jameco Electronics and Richardson RFPD have stock available or on a lead time for 471-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 471-021 often in real-time on the comparison pages.
What if I can't find stock of 471-021?
You can fill out our help required form which you can use to request a quote for 471-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.