471-015 Part Information
Details for 471-015 by Digilent
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 216.3600 |
Stock Information
Details
Part Specifications
Silicon Manufacturer | Xilinx |
No. of Bits | 32bit |
Silicon Family Name | Zynq-7000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | XC7Z010-1CLG400C XC7Z020-1CLG400C |
Kit Contents | SoC Development Board Zybo Z7-10/Zybo Z7-20 Digilent Cardboard Packaging with Protective Foam |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- DEVELOPMENT BOARD, ARM CORTEX-A9 FPGA; Silicon Manufacturer:Xilinx; No. of Bits:32bit; Silicon Family Name:Zynq-7000; Core Architecture:ARM; Core Sub-Architecture:Cortex-A9; Silicon Core Number:XC7Z010-1CLG400C, XC7Z020-1CLG400C; KitRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 471-015?
Additional datasheets, footprints and schematics for 471-015 are listed in our Part Details tab. You can also find the 471-015 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 471-015 in the Pricing & Inventory tab next to part details. You can view 471-015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 471-015 fall under?
The 471-015 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 471-015 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 471-015 you can contact the distributor directly for product support, shipping queries etc.
Is the 471-015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 471-015 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 471-015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 471-015 often in real-time on the comparison pages.
What if I can't find stock of 471-015?
You can fill out our help required form which you can use to request a quote for 471-015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.