Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AT-15,
3-1199063-2 |
Color | Aluminum |
---|---|
LED Compatible | Yes |
Dimensions | 3.75 x 1.98 x 1.34in |
Load Rating (Ballast) | 1900VA |
Fail Mode | On |
Voltage Rating | 105 – 130VAC |
Load Rating (Tungsten) | 2000W |
Housing Material | Die Cast Aluminum |
UL Rating | Yes |
CSA Certified | Yes |
Mounting Style | Conduit Mount |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Turn ON Light Level | 1.5fc |
Turn ON Time Delay | 30 – 45seconds |
OFF/ON Ratio | 4:1 |
Product Use | Parking Lot, Building Perimeters, Outdoor Signs. |
Wire Leads | 6 in, 14 AWG, Rated 105°C |
Packaging Method | Individually Boxed Units |
Product Availability | ANZPAC, EMEA, AMERICAS, ASIA |
Product Family | AT Series |
Light Sensor | CdS Photocell |
Technology | Thermal |
Product Type | Commercial/Industrial |
Operating Temperature Range | -40 – 65°C |
Photo Control Die Cast Housing, 120V, 2000W, Aluminum, SPST, 105-130V, AT Series | TE Connectivity 470636-000 | RS Americas |
Photocontrol CdS Photocell 105V to 130V 2000W/1900VA Box | Avnet America |
Where can I find additional details, specifications and documents for a 470636-000?
Additional datasheets, footprints and schematics for 470636-000 are listed on our Part Details page. You can also find images and similar parts to 470636-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470636-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470636-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470636-000 fall under?
The 470636-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 470636-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470636-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 470636-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470636-000 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 470636-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470636-000 often in real-time on the comparison pages.
What if I can't find stock of 470636-000?
You can fill out our help required form which you can use to request a quote for 470636-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.