470290-000 Connector Backshells & Adapters by TE Connectivity

TXR41AB00-1206AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 470290-000,
3-1193524-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.80

Distributor Stock
Logo for Newark
Newark
from US$78.52
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$60.73
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$68.58
-
Buy Now
Logo for Sager
Sager
from US$40.80
-
Buy Now

Specifications

TE Adapter Code 41
Adapter Entry Size 6
Material Aluminum
Color Olive Drab
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Entry Diameter .2 – 9.5mm, .01 – .38in
Cable Diameter Range .188 – .3in, 4.8 – 7.6mm
Connector Detail Specification Number MS27479, MS27480, MS27497, MS27665, MS27481, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27652, MS27661
Connector General Specification Number MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I
Connector Shell Size 13, 12
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle 00
Style Tinel-Lock Adapter
Termination Device Included TR06AI
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 470290-000 | Newark Electronics
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ12 CAD STR TINEL-LOCK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 470290-000?

Additional datasheets, footprints and schematics for 470290-000 are listed on our Part Details page. You can also find images and similar parts to 470290-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 470290-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470290-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 470290-000 fall under?

The 470290-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 470290-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 470290-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 470290-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 470290-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 470290-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 470290-000 often in real-time on the comparison pages.

What if I can't find stock of 470290-000?

You can fill out our help required form which you can use to request a quote for 470290-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay