Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1193523-6,
470227-000 |
Prices starting from US$35.85
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$35.85
|
-
|
Buy Now |
Material Code | 100 |
---|---|
Adhesive Pre-Coat | No |
Material | Low Fire Hazard Material |
材質システム コード | 100 |
Number of Branches/Legs | 3 |
Molded Part Shape Code | 362A |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape | Y Shape |
Size Code | 024 |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Heat Shrink Boot with Non-Lipped 30Deg 3-Entry Zero Halogen Semiflexible Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a 470227-000?
Additional datasheets, footprints and schematics for 470227-000 are listed on our Part Details page. You can also find images and similar parts to 470227-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470227-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470227-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470227-000 fall under?
The 470227-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 470227-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470227-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 470227-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470227-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 470227-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470227-000 often in real-time on the comparison pages.
What if I can't find stock of 470227-000?
You can fill out our help required form which you can use to request a quote for 470227-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.