Status: | Unknown |
---|---|
Series: | 47019 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
9,600
in stock
|
Buy Now | |
element14
from US$1.21
|
9,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
4,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
738
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Product Range | 47019 Series |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
External Length / Height | 2mm |
Height | 2mm |
Pitch Spacing | 2.54mm |
Row Pitch | 7.3mm |
SIM CARD CONNECTOR, 6 POS, SD/SIM | element14 |
CUT TAPE - 2.54MM PITCH, SIM CARD CONN, 6CKT,2.0MM | Heilind Electronics |
Scalable Sim Connector 2.0 Mm Rohs Compliant: Yes |Molex 47019-2002 | Newark Electronics |
Conn SIM M 6 POS 2.54mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 47019-2002?
Additional datasheets, footprints and schematics for 47019-2002 are listed on our Part Details page. You can also find images and similar parts to 47019-2002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47019-2002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47019-2002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47019-2002 fall under?
The 47019-2002 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47019-2002 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47019-2002 you can contact the distributor directly for product support, shipping queries etc.
Is the 47019-2002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47019-2002 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 47019-2002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47019-2002 often in real-time on the comparison pages.
What if I can't find stock of 47019-2002?
You can fill out our help required form which you can use to request a quote for 47019-2002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.