Status: | Unknown |
---|---|
Series: | 47019 Series |
RoHS: | Unknown |
Product Range | 47019 Series |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
External Length / Height | 1.5mm |
Pitch Spacing | 2.54mm |
Row Pitch | 7.3mm |
Molex Memory Card Connectors 2.54mmPitch SIM C | Distrelec |
CONN, BLOCKSIM, 6POS | Farnell |
Conn SIM M 6 POS 2.54mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 47019-1502?
Additional datasheets, footprints and schematics for 47019-1502 are listed on our Part Details page. You can also find images and similar parts to 47019-1502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47019-1502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47019-1502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47019-1502 fall under?
The 47019-1502 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47019-1502 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47019-1502 you can contact the distributor directly for product support, shipping queries etc.
Is the 47019-1502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47019-1502 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 47019-1502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47019-1502 often in real-time on the comparison pages.
What if I can't find stock of 47019-1502?
You can fill out our help required form which you can use to request a quote for 47019-1502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.