Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 4.4GHz to 5GHz |
RF Filter Applications | Cellular, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic |
Band Pass Filter, 4.4-5Ghz, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4700BP15A0600E?
Additional datasheets, footprints and schematics for 4700BP15A0600E are listed on our Part Details page. You can also find images and similar parts to 4700BP15A0600E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4700BP15A0600E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4700BP15A0600E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4700BP15A0600E fall under?
The 4700BP15A0600E is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to 4700BP15A0600E when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4700BP15A0600E you can contact the distributor directly for product support, shipping queries etc.
Is the 4700BP15A0600E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4700BP15A0600E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4700BP15A0600E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4700BP15A0600E often in real-time on the comparison pages.
What if I can't find stock of 4700BP15A0600E?
You can fill out our help required form which you can use to request a quote for 4700BP15A0600E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.