Status: | Unknown |
---|---|
Series: | Pro-Met Series |
RoHS: | Unknown |
Prices starting from US$238.12
Cable Shielding | Screened |
---|---|
No. of Cores | 9Core |
Wire Gauge | 21AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | 20 x 0.177mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 11.26mm |
Voltage Rating | 300V |
Product Range | Pro-Met Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
Industrial Cable, 9C 0.5Mm2, Braid Shield, Clear, 100m, 328ft., Pro-Met Series | Alpha Wire 470095CY CL033 | RS Americas |
BRAID SHIELD CABLE 9 CONDUCTORS 0.5MM² C | RS |
470095Cy Multicore Cable, Clear 100M 9C 0.5Mm2 Braid Shield Rohs Compliant: Yes |Alpha Wire 470095CY CL033 | Newark Electronics |
SHLD FLEX CABLE, 9COND, 100M, CLEAR | element14 |
Where can I find additional details, specifications and documents for a 470095CY CL033?
Additional datasheets, footprints and schematics for 470095CY CL033 are listed on our Part Details page. You can also find images and similar parts to 470095CY CL033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470095CY CL033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470095CY CL033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470095CY CL033 fall under?
The 470095CY CL033 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 470095CY CL033 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470095CY CL033 you can contact the distributor directly for product support, shipping queries etc.
Is the 470095CY CL033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470095CY CL033 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 470095CY CL033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470095CY CL033 often in real-time on the comparison pages.
What if I can't find stock of 470095CY CL033?
You can fill out our help required form which you can use to request a quote for 470095CY CL033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.