Status: | Unknown |
---|---|
Series: | Pro-Met Series |
RoHS: | Unknown |
Prices starting from US$343.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$530.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1,254.35
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,190.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,449.60
|
-
|
Buy Now | |
RS Americas
from US$1,182.89
|
-
|
Buy Now | |
element14
from US$1,219.76
|
-
|
Buy Now | |
Farnell
from US$343.91
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 9Core |
Wire Gauge | 17AWG |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | 30 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 12.86mm |
Voltage Rating | 300V |
Product Range | Pro-Met Series |
SVHC | No SVHC (15-Jan-2019) |
Wire And Cable | Rapid Electronics |
BRAID SHIELD CABLE 9 CONDUCTORS 1MM² CLE | RS |
470091Cy Multicore Cable, Clear 100M 9C 1Mm2 Braid Shield Rohs Compliant: Yes |Alpha Wire 470091CY CL033 | Newark Electronics |
Industrial Cable, 9C 1Mm2, Braid Shield, Clear, 100m, 328ft., Pro-Met Series | Alpha Wire 470091CY CL033 | RS Americas |
SHLD FLEX CABLE, 9COND, 100M, CLEAR | element14 |
Where can I find additional details, specifications and documents for a 470091CY CL033?
Additional datasheets, footprints and schematics for 470091CY CL033 are listed on our Part Details page. You can also find images and similar parts to 470091CY CL033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470091CY CL033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470091CY CL033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470091CY CL033 fall under?
The 470091CY CL033 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 470091CY CL033 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470091CY CL033 you can contact the distributor directly for product support, shipping queries etc.
Is the 470091CY CL033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470091CY CL033 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for 470091CY CL033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470091CY CL033 often in real-time on the comparison pages.
What if I can't find stock of 470091CY CL033?
You can fill out our help required form which you can use to request a quote for 470091CY CL033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.