470057CY GE033 Alpha Wire Parts by Alpha Wire

SHLD FLEX CABLE 5COND 100M GREY

Status: Unknown
Series: Pro-Met Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$195.60

Distributor Stock
Logo for RS
RS
from US$326.00
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$876.56
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$817.81
-
Buy Now
Logo for element14
element14
from US$678.68
-
Buy Now
Logo for Farnell
Farnell
from US$195.60
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 5Core
Wire Gauge 19AWG
Conductor Area CSA 0.75mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
Jacket Colour Grey
No. of Max Strands x Strand Size 30 x 0.177mm
Conductor Material Copper
Jacket Material PVC
External Diameter 9.46mm
Voltage Rating 300V
Product Range Pro-Met Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Industrial Cable, 5C 0.75Mm2, Braid Shield, Gray, 100m, 328ft., Pro-Met Series | Alpha Wire 470057CY GE033 | RS Americas
BRAID SHIELD CABLE 5 CONDUCTORS 0.75MM² | RS
Shld Flex Cable, 5Cond, 100M, Grey | Newark Electronics
SHLD FLEX CABLE, 5COND, 100M, GREY | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 470057CY GE033?

Additional datasheets, footprints and schematics for 470057CY GE033 are listed on our Part Details page. You can also find images and similar parts to 470057CY GE033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 470057CY GE033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470057CY GE033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 470057CY GE033 fall under?

The 470057CY GE033 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 470057CY GE033 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 470057CY GE033 you can contact the distributor directly for product support, shipping queries etc.

Is the 470057CY GE033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 470057CY GE033 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 470057CY GE033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 470057CY GE033 often in real-time on the comparison pages.

What if I can't find stock of 470057CY GE033?

You can fill out our help required form which you can use to request a quote for 470057CY GE033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay