470047CY CL321 Alpha Wire Parts by Alpha Wire

SHLD FLEX CABLE 4COND 50M CLEAR

Status: Unknown
Series: Pro-Met Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.20

Distributor Stock
Logo for RS
RS
from US$117.46
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$282.42
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$296.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$327.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$288.76
-
Buy Now
Logo for element14
element14
from US$110.11
-
Buy Now
Logo for Farnell
Farnell
from US$76.20
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 4Core
Wire Gauge 19AWG
Conductor Area CSA 0.75mm²
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
Jacket Colour Transparent
No. of Max Strands x Strand Size 30 x 0.177mm
Conductor Material Copper
Jacket Material PVC
External Diameter 8.55mm
Voltage Rating 300V
Product Range Pro-Met Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

4C 0.75MM2 BRAID SHIELD 50 M | Rapid Electronics
BRAID SHIELD CABLE 4 CONDUCTORS 0.75MM² | RS
470047Cy Multicore Cable, Clear 50M 4C 0.75Mm2 Braid Shield Rohs Compliant: Yes |Alpha Wire 470047CY CL321 | Newark Electronics
Industrial Cable, 4C 0.75Mm2, Braid Shield, Clear, 50m, 164ft., Pro-Met Series | Alpha Wire 470047CY CL321 | RS Americas
SHLD FLEX CABLE, 4COND, 50M, CLEAR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 470047CY CL321?

Additional datasheets, footprints and schematics for 470047CY CL321 are listed on our Part Details page. You can also find images and similar parts to 470047CY CL321 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 470047CY CL321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470047CY CL321 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 470047CY CL321 fall under?

The 470047CY CL321 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 470047CY CL321 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 470047CY CL321 you can contact the distributor directly for product support, shipping queries etc.

Is the 470047CY CL321 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 470047CY CL321 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for 470047CY CL321.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 470047CY CL321 often in real-time on the comparison pages.

What if I can't find stock of 470047CY CL321?

You can fill out our help required form which you can use to request a quote for 470047CY CL321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay