Status: | Unknown |
---|---|
Series: | Pro-Met Series |
RoHS: | Unknown |
Prices starting from US$48.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.19
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.59
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$178.42
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$188.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$259.35
|
-
|
Buy Now | |
RS Americas
from US$181.90
|
-
|
Buy Now | |
element14
from US$175.62
|
-
|
Buy Now | |
Farnell
from US$48.13
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 21AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | 20 x 0.177mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 7.1mm |
Voltage Rating | 300V |
Product Range | Pro-Met Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
Wire And Cable | Rapid Electronics |
BRAID SHIELD CABLE 2 CONDUCTORS 0.5MM² C | RS |
470025Cy Multicore Cable, Clear 50M 2C 0.5Mm2 Braid Shield Rohs Compliant: Yes |Alpha Wire 470025CY CL321 | Newark Electronics |
Industrial Cable, 2C 0.5Mm2, Braid Shield, Clear, 50m, 164ft., Pro-Met Series | Alpha Wire 470025CY CL321 | RS Americas |
SHLD MULTICORE CABLE, 2COND, 50M | element14 |
Where can I find additional details, specifications and documents for a 470025CY CL321?
Additional datasheets, footprints and schematics for 470025CY CL321 are listed on our Part Details page. You can also find images and similar parts to 470025CY CL321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470025CY CL321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470025CY CL321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470025CY CL321 fall under?
The 470025CY CL321 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 470025CY CL321 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470025CY CL321 you can contact the distributor directly for product support, shipping queries etc.
Is the 470025CY CL321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470025CY CL321 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 470025CY CL321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470025CY CL321 often in real-time on the comparison pages.
What if I can't find stock of 470025CY CL321?
You can fill out our help required form which you can use to request a quote for 470025CY CL321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.