Status: | Unknown |
---|---|
Series: | Pro-Met Series |
RoHS: | Unknown |
Prices starting from US$49.81
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 17AWG |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 30 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 7.95mm |
Voltage Rating | 300V |
Product Range | Pro-Met Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
Shld Multicore Cable, 2Cond, 50M | Newark Electronics |
Industrial Cable, 2C 1Mm2, Braid Shield, Gray, 50m, 164ft., Pro-Met Series | Alpha Wire 470021CY GE321 | RS Americas |
BRAID SHIELD CABLE 2 CONDUCTORS 1MM² GRE | RS |
SHLD MULTICORE CABLE, 2COND, 50M | element14 |
Where can I find additional details, specifications and documents for a 470021CY GE321?
Additional datasheets, footprints and schematics for 470021CY GE321 are listed on our Part Details page. You can also find images and similar parts to 470021CY GE321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470021CY GE321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470021CY GE321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470021CY GE321 fall under?
The 470021CY GE321 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 470021CY GE321 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470021CY GE321 you can contact the distributor directly for product support, shipping queries etc.
Is the 470021CY GE321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470021CY GE321 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, RS and element14 have stock available or on a lead time for 470021CY GE321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470021CY GE321 often in real-time on the comparison pages.
What if I can't find stock of 470021CY GE321?
You can fill out our help required form which you can use to request a quote for 470021CY GE321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.