4700-003LF EMC / RFI Suppression by Tusonix

FILTER PI SMD 2000PF 100V 10A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.29


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.24
726
Buy Now
Logo for element14 element14 US$1.29
726
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2000pF
Voltage Rating 100V
Filter Type General Purpose
Current Rating 10A
Filter Terminals SMD
Inductance Min 100mH
Leakage Current Max -
Product Range -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Voltage Rating V DC 100V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4700-003LF?

Additional datasheets, footprints and schematics for 4700-003LF are listed on our Part Details page. You can also find images and similar parts to 4700-003LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4700-003LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4700-003LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4700-003LF fall under?

The 4700-003LF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 4700-003LF when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4700-003LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4700-003LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4700-003LF have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4700-003LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4700-003LF often in real-time on the comparison pages.

What if I can't find stock of 4700-003LF?

You can fill out our help required form which you can use to request a quote for 4700-003LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay