470-045 Part Information
Details for 470-045 by Bivar
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 0.1620 |
1000 | 0.1520 |
2500 | 0.1440 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 2mm |
External Width | 6.2mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CRYSTAL MOUNT, RECTANGULAR, NYLON 6.6; PCB Support Type:-; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:6.2mm; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 470-045?
Additional datasheets, footprints and schematics for 470-045 are listed in our Part Details tab. You can also find the 470-045 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470-045 in the Pricing & Inventory tab next to part details. You can view 470-045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470-045 fall under?
The 470-045 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 470-045 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470-045 you can contact the distributor directly for product support, shipping queries etc.
Is the 470-045 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 470-045 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 470-045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470-045 often in real-time on the comparison pages.
What if I can't find stock of 470-045?
You can fill out our help required form which you can use to request a quote for 470-045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.