Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.472" |
I.D. Supplied - Metric | 12mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Product Range | - |
Heat Shrink Tubing, 12Mm Id, Po, Black, 48" | Newark Electronics |
Where can I find additional details, specifications and documents for a 47-23448-BK?
Additional datasheets, footprints and schematics for 47-23448-BK are listed on our Part Details page. You can also find images and similar parts to 47-23448-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47-23448-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47-23448-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47-23448-BK fall under?
The 47-23448-BK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 47-23448-BK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47-23448-BK you can contact the distributor directly for product support, shipping queries etc.
Is the 47-23448-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47-23448-BK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 47-23448-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47-23448-BK often in real-time on the comparison pages.
What if I can't find stock of 47-23448-BK?
You can fill out our help required form which you can use to request a quote for 47-23448-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.