47-23048-BK Part Information
Details for 47-23048-BK by NTE Electronics
Cable Leads & Connectors>Cable>Cable Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Shrink Ratio | 3 |
I.D. Supplied - Imperial | 0.118" |
I.D. Supplied - Metric | 3mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Product Range | - |
Alternative Part Descriptions
- HEAT SHRINK TUBING, 3MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 47-23048-BK?
Additional datasheets, footprints and schematics for 47-23048-BK are listed in our Part Details tab. You can also find the 47-23048-BK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47-23048-BK in the Pricing & Inventory tab next to part details. You can view 47-23048-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47-23048-BK fall under?
The 47-23048-BK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 47-23048-BK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47-23048-BK you can contact the distributor directly for product support, shipping queries etc.
Is the 47-23048-BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 47-23048-BK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 47-23048-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47-23048-BK often in real-time on the comparison pages.
What if I can't find stock of 47-23048-BK?
You can fill out our help required form which you can use to request a quote for 47-23048-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.