469835-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 469835-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 469835-000
Series Information for 469835-000 - TE Connectivity
  • Status: Active
  • Aliases: 1-1193521-0, 469835-000
  • Product Code: C392
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A073-100/180-0

Specifications

Lining Type:
Adhesive
Material Systems Code:
100
Shrink Ratio:
2:1
Adhesive Pre-Coat:
Yes
Sealant:
Yes
Pliancy:
Flexible
Color:
Black
Material Code:
100
Material:
Crosslinked Polyolefin
Length:
3.6in, 91mm
Recovered Wall Thickness (Nominal):
2.54mm, .1in
Recovered Inside Diameter (Max):
.71in, 18mm
Expanded Inside Diameter (Min):
1.55in, 39.4mm
Wall Thickness:
Medium
Government Qualified:
No
Adhesive Options:
/180 Precoat
Molded Part Shape Code:
101A
Adhesive Type:
High Performance Pre-Coat Adhesive
Adhesive Code:
/180 Precoat
Wall Type:
Dual
Size Code:
73
Resistance Properties:
Immersion Protection
Operating Temperature Range:
-30 – 105°C, -22 – 221°F
Resistance Protection:
Suitable for occasional exposure to fluids
Flammability:
Low Fire Hazard

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Polyolefin
Allied Electronics, Inc
101A073-100/180-0
Avnet Europe
AMP469835-000