Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
393
in stock
|
Buy Now | |
element14
from US$9.63
|
106
in stock
|
Buy Now | |
Farnell
from US$6.25
|
106
in stock
|
Buy Now | |
RS Americas
from US$6.30
|
95
in stock
|
Buy Now | |
Distrelec
from US$7.45
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.83
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$9.56
|
-
|
Buy Now |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Pin Tip |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Test Adaptor |
Banana Jack To 22Awg Pin, 5A, Red | Newark Electronics |
ADAPTOR, BANANA JACK-PIN TIP, 1POS | element14 |
Adapter Test Banana Jack 2500 V (RMS) (Max.) Red degC (Max.) | Pomona Electronics 4691-2 | RS Americas |
Pomona Banana Jack To Pin Adapter ø0.76mm Red 3A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Backing Material | Cellulose |
---|---|
Tape Width - Metric | 50.8mm |
Tape Width - Imperial | 2" |
Tape Length - Metric | 65.84m |
Tape Length - Imperial | 72yard |
Tape Colour | Transparent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 4691-2?
Additional datasheets, footprints and schematics for 4691-2 are listed on our Part Details page. You can also find images and similar parts to 4691-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4691-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4691-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4691-2 fall under?
The 4691-2 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 4691-2 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4691-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4691-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4691-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 4691-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4691-2 often in real-time on the comparison pages.
What if I can't find stock of 4691-2?
You can fill out our help required form which you can use to request a quote for 4691-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.