469096-000 Labels by TE Connectivity

LKZ16L2

Status: Active
Series: -
RoHS: Unknown
Aliases: 469096-000,
5-1198725-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.21
1,240
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.17
1,240
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for Boersig
Boersig
from US$0.16
-
Buy Now
Logo for Sager
Sager
from US$0.17
-
Buy Now

Specifications

Label Color Black
Adhesive Type Permanent Acrylic
実装方法 Poly Bag
Packaging Quantity 10
Packaging Method Poly Bag
Labels per Sheet 10
Label Height .63in, 16mm
Number of Labels Across 1
Label Style Die-Cut
Label Type Labels
Electrical Symbol Type AC Current Phase 2
Operating Temperature Range -22 – 279°F, -30 – 120°C

Alternative Descriptions

Labels and Industrial Warning Signs LKZ16L2 | Rapid Electronics
TE Connectivity LKZ16L2 Labels and Industrial Warning Si | Distrelec
Cable Accessories Label Vinyl Black Individual | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 469096-000?

Additional datasheets, footprints and schematics for 469096-000 are listed on our Part Details page. You can also find images and similar parts to 469096-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 469096-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 469096-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 469096-000 fall under?

The 469096-000 is listed under Identification & Labeling > Labels > Safety Symbols & Electrical Signs.

Can I view similar or alternative parts?

You can view similar parts to 469096-000 when available in the Safety Symbols & Electrical Signs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 469096-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 469096-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 469096-000 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Boersig and Sager have stock available or on a lead time for 469096-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 469096-000 often in real-time on the comparison pages.

What if I can't find stock of 469096-000?

You can fill out our help required form which you can use to request a quote for 469096-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay