Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1193514-8,
468963-000 |
Prices starting from US$18.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.77
|
No stock
|
Buy Now | |
Rapid Electronics
from US$40.23
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$33.70
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$23.75
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$18.77
|
-
|
Buy Now | |
Distrelec
from US$22.46
|
-
|
Buy Now | |
TTI Europe
from US$20.67
|
-
|
Buy Now | |
Sager
from US$21.69
|
-
|
Buy Now |
Material Code | 4 |
---|---|
材質システム コード | 10 |
Material | Polyolefin Flexible Modified |
Adhesive Pre-Coat | Yes |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 3.3 – 6.6mm, .13 – .26in |
Inside Diameter Range (Body) | .24 – .52in, 6.1 – 13.2mm |
Inside Diameter Range (Leg 1) | .13 – .26in, 3.3 – 6.6mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /86 Precoat |
Adhesive Code | 86 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 382A |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Y Shape |
Size Code | 012 |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
468963-000 ALIAS #:7-1193514-8 | Heilind Electronics |
Cable Accessories Transition Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 468963-000?
Additional datasheets, footprints and schematics for 468963-000 are listed on our Part Details page. You can also find images and similar parts to 468963-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 468963-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 468963-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 468963-000 fall under?
The 468963-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 468963-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 468963-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 468963-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 468963-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 468963-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 468963-000 often in real-time on the comparison pages.
What if I can't find stock of 468963-000?
You can fill out our help required form which you can use to request a quote for 468963-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.