Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
468885-001,
1-1193514-4 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 1mm |
Expanded Inside Diameter (Min) | 3mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Abrasion, Strain, Mechanical Damage |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
TE Connectivity TRSA-1111/C/1/CC-KIT Heat Shrink Tubing | Distrelec |
Trsa-1111/C/1/Cc-Kit |Raychem Te Connectivity 468885-001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 468885-001?
Additional datasheets, footprints and schematics for 468885-001 are listed on our Part Details page. You can also find images and similar parts to 468885-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 468885-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 468885-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 468885-001 fall under?
The 468885-001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 468885-001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 468885-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 468885-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 468885-001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 468885-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 468885-001 often in real-time on the comparison pages.
What if I can't find stock of 468885-001?
You can fill out our help required form which you can use to request a quote for 468885-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.