Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0444
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
249
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
11,788
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
249
in stock
|
Buy Now | |
element14
from US$0.06
|
249
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.0444
|
-
|
Buy Now |
Insulator Body Material | Mica |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | - |
Thickness | 0.076mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
Body Length | 0.52" |
Stamped Mica Transistor Insulator for Plastic Case | Future Electronics |
Transistor Insulator | Newark Electronics |
Customer Item | Carlton-Bates |
Mounting Hardware TO-220 INSULATOR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4673?
Additional datasheets, footprints and schematics for 4673 are listed on our Part Details page. You can also find images and similar parts to 4673 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4673 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4673 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4673 fall under?
The 4673 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 4673 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4673 you can contact the distributor directly for product support, shipping queries etc.
Is the 4673 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4673 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 4673.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4673 often in real-time on the comparison pages.
What if I can't find stock of 4673?
You can fill out our help required form which you can use to request a quote for 4673 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.