Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0354
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0419
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0372
|
1,091
in stock
|
Buy Now | |
Future Electronics
from US$0.0423
|
630
in stock
|
Buy Now | |
Sager
from US$0.0354
|
527
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0372
|
363
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$20.34
|
-
|
Buy Now | |
element14
from US$0.0447
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now |
Insulator Body Material | Mica |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | - |
Thickness | 0.076mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
Body Length | 0.52" |
MICA | Heilind Electronics |
Stamped Mica Transistor Insulator for Plastic Case | Future Electronics |
Mounting Hardware TO-220 MICA INSUL. | Sager |
Transistor Insulator, TO-220, .800 Length, .505 width, Mica, For Plastic Case | Keystone Electronics 4671 | RS Americas |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pimoroni Scroll Hat Mini For Raspberry Pi - Pim491 |Adafruit 4671 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4671?
Additional datasheets, footprints and schematics for 4671 are listed on our Part Details page. You can also find images and similar parts to 4671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4671 fall under?
The 4671 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 4671 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4671 you can contact the distributor directly for product support, shipping queries etc.
Is the 4671 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4671 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Sager, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 4671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4671 often in real-time on the comparison pages.
What if I can't find stock of 4671?
You can fill out our help required form which you can use to request a quote for 4671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.