Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
466839-000,
2-1193499-0 |
Prices starting from US$379.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$379.85
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$387.40
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$745.45
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$722.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$623.63
|
-
|
Buy Now | |
RS Americas
from US$675.94
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Plating Material | Cadmium |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
Panel Gasket | With |
Contact Plating Material | Gold Over Nickel |
Centerline (Pitch) | .1in |
Mating Alignment | With |
Flange | With |
Mating Retention Type | Jackscrew |
Contact Retention | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Hardware | Jackscrew |
Option | Short Post |
Packaging Method | Package |
Housing Type | Stacking Hole |
Boxmount | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Sealable | Yes |
Shell Size | 25.4 [1] |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Wire Wrap |
Mtc100-Bf1-S32 |Raychem Te Connectivity 466839-000 | Newark Electronics |
Rack&Panel Connectors MTC100-BF1-S32 | Rapid Electronics |
TE Connectivity MTC100-BF1-S32 Rack and Panel Connector | Distrelec |
MTC100-BF1-S32 | TE Connectivity 466839-000 | RS Americas |
Rack & Panel Connectors MTC100-BF1-S32 | Sager |
Where can I find additional details, specifications and documents for a 466839-000?
Additional datasheets, footprints and schematics for 466839-000 are listed on our Part Details page. You can also find images and similar parts to 466839-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 466839-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 466839-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 466839-000 fall under?
The 466839-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 466839-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 466839-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 466839-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 466839-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 466839-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 466839-000 often in real-time on the comparison pages.
What if I can't find stock of 466839-000?
You can fill out our help required form which you can use to request a quote for 466839-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.