Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Hand Crimp Tool, 24-14Awg Terminal | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual Double Action Hand Tool | Avnet America |
Tooling, Daht Sh F Crimp W/O Cc | TE Connectivity 46564 | RS Americas |
Where can I find additional details, specifications and documents for a 46564?
Additional datasheets, footprints and schematics for 46564 are listed on our Part Details page. You can also find images and similar parts to 46564 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46564 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46564 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46564 fall under?
The 46564 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 46564 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46564 you can contact the distributor directly for product support, shipping queries etc.
Is the 46564 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46564 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 46564.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46564 often in real-time on the comparison pages.
What if I can't find stock of 46564?
You can fill out our help required form which you can use to request a quote for 46564 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.